Shenzhen Milvent Technology Co., Limited Low-Profile Snap-In Waterproof Vent (Mini Size) MIV-TINY-15

Description
This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow, reducing condensation and extending the service life of sensitive components. Maintains pressure equalization to protect enclosure integrity Reduces condensation buildup inside sealed systems Provides waterproof and dustproof protection (IP66–IP68) Allows continuous airflow through breathable membrane Improves reliability and lifespan of electronic and industrial devices Suitable for outdoor enclosures, lighting, telecom, automotive, and industrial equipment
Request a Quote Datasheet
Description
This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow, reducing condensation and extending the service life of sensitive components. Maintains pressure equalization to protect enclosure integrity Reduces condensation buildup inside sealed systems Provides waterproof and dustproof protection (IP66–IP68) Allows continuous airflow through breathable membrane Improves reliability and lifespan of electronic and industrial devices Suitable for outdoor enclosures, lighting, telecom, automotive, and industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Snap-In Waterproof Vent (Mini Size) - MIV-TINY-15 - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Low-Profile Snap-In Waterproof Vent (Mini Size)
MIV-TINY-15
Low-Profile Snap-In Waterproof Vent (Mini Size) MIV-TINY-15
This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow, reducing condensation and extending the service life of sensitive components. Maintains pressure equalization to protect enclosure integrity Reduces condensation buildup inside sealed systems Provides waterproof and dustproof protection (IP66–IP68) Allows continuous airflow through breathable membrane Improves reliability and lifespan of electronic and industrial devices Suitable for outdoor enclosures, lighting, telecom, automotive, and industrial equipment

This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow, reducing condensation and extending the service life of sensitive components.
Maintains pressure equalization to protect enclosure integrity
Reduces condensation buildup inside sealed systems
Provides waterproof and dustproof protection (IP66–IP68)
Allows continuous airflow through breathable membrane
Improves reliability and lifespan of electronic and industrial devices
Suitable for outdoor enclosures, lighting, telecom, automotive, and industrial equipment

Supplier's Site Datasheet
Milvent Tiny Snap In Vents,Low profile and small sizes breather plug,waterproof vent plug - MIV-TINY-15 - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Milvent Tiny Snap In Vents,Low profile and small sizes breather plug,waterproof vent plug
MIV-TINY-15
Milvent Tiny Snap In Vents,Low profile and small sizes breather plug,waterproof vent plug MIV-TINY-15
Milvent Tiny Snap In Vents, Low profile and small sizes breather plug, waterproof vent plug IP68, IP69K, High air vent Please contact with us for datasheet. Packaging & Delivery "Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated" Quick Details "Place of Origin: Dongguan, China (Mainland),Guangdong , ChinaBrand Name: milvine Model Number: MIV-AVS200 Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69" Product Description "FEATURES & BENEFITS of Hydrophobic IP 68 Snap In Milvent Air Vent :• Robust design provides maximum protection from harsh environments;• Hydrophobic vents meet water repellency ratings up to IP69K;• Oleophobic vent meet oil repellency ratings up to 8 rating;• Provides dust and liquid protection while equalizing pressure;• Milvent design integrates easily into your device for quick assembly;• Secure vent cap design will not separate from the body during installation or application;• Durable automotive-grade glass-filled PBT plastic provides high strength and resistance to harsh environments." Company introduction "Milvent is a manufacturer of protective vents for electronics and industrial devices. We are one of the Chinese leading protective vents manufacturers offering various, high-quality, and customized protective vents. We provide wide range of Industry Components, such as M12 LED vent plug, screw-in vents, snap fit vents, tank vents, adhesive vents, Fit vents, air valve, etc. "Also we produce ventilation cable gland, cable gland, plug, hose pipe and metal ,plastic components OEM including tooling created. We can ship goods directly to all over the world. Below is the pictures of some application and production line.

Milvent Tiny Snap In Vents, Low profile and small sizes breather plug, waterproof vent plug

IP68, IP69K,

High air vent

Please contact with us for datasheet.

Packaging & Delivery

"Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated"


Quick Details

"Place of Origin: Dongguan, China (Mainland),Guangdong, ChinaBrand Name: milvine Model Number: MIV-AVS200 Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69"


Product Description

"FEATURES & BENEFITS of Hydrophobic IP 68 Snap In Milvent Air Vent :• Robust design provides maximum protection from harsh environments;• Hydrophobic vents meet water repellency ratings up to IP69K;• Oleophobic vent meet oil repellency ratings up to 8 rating;• Provides dust and liquid protection while equalizing pressure;• Milvent design integrates easily into your device for quick assembly;• Secure vent cap design will not separate from the body during installation or application;• Durable automotive-grade glass-filled PBT plastic provides high strength and resistance to harsh environments."


Company introduction

"Milvent is a manufacturer of protective vents for electronics and industrial devices. We are one of the Chinese leading protective vents manufacturers offering various, high-quality, and customized protective vents. We provide wide range of Industry Components, such as M12 LED vent plug, screw-in vents, snap fit vents, tank vents, adhesive vents, Fit vents, air valve, etc. "Also we produce ventilation cable gland, cable gland, plug, hose pipe and metal ,plastic components OEM including tooling created. We can ship goods directly to all over the world. Below is the pictures of some application and production line.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number MIV-TINY-15 MIV-TINY-15
Product Name Low-Profile Snap-In Waterproof Vent (Mini Size) Milvent Tiny Snap In Vents,Low profile and small sizes breather plug,waterproof vent plug
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) - VALVE-LIDS-AL37 - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 37
View Details
M20x1.5 Stainless Steel 316 Vent Plug - MIV-20MSUS - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M20x1.5
View Details
Plastic Vent for Battery Packs, External Mount - MIV-Bayonet-6screw - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded; Vented
Material Nylon; PA / Nylon housing
View Details
Milvent M12x1.5-5mm Short Type Waterproof Air Vent Breather Vent Plug(100pcs) - MIV-1215BG - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12X1.5-5
View Details