Heyco Products, Inc. Heyco 2643 Locking Hole Plug .500" Mounting Hole, .578" Head Diameter 2643

Description
Heyco 2643 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .500" Head diameter .56" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet
Description
Heyco 2643 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .500" Head diameter .56" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2643 Locking Hole Plug .500
Chanhassen, MN, United States
Heyco 2643 Locking Hole Plug .500" Mounting Hole, .578" Head Diameter
24405
Heyco 2643 Locking Hole Plug .500" Mounting Hole, .578" Head Diameter 24405
Heyco 2643 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .500" Head diameter .56" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
  • Heyco 2643 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .500"
  • Head diameter .56"
  • Overall height: .406"
  • Max Panel Thickness: .125"
  • Black nylon construction
Supplier's Site Datasheet
Hole Plugs - 2643 - bisco industries
Anaheim, CA, United States
Hole Plugs
2643
Hole Plugs 2643
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2643-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2643-ND
Hole Plugs - Tapered Caps 3720-2643-ND
"Hole Plug 0.500"" (12.70mm) Nylon Black"

"Hole Plug 0.500"" (12.70mm) Nylon Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 24405 2643 3720-2643-ND
Product Name Heyco 2643 Locking Hole Plug .500" Mounting Hole, .578" Head Diameter Hole Plugs Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details