Heyco Products, Inc.
Heyco 2617 Locking Hole Plug .375 Mounting Hole, .468 Head Diameter
2617
Request a Quote
Email Supplier
Datasheet
Suppliers
Heyco 2617 Locking Hole Plug .375 Mounting Hole, .468 Head Diameter
24403
Heyco 2617 Locking Hole Plug
Category: Bushings & Plugs
Manufacturer: Heyco
Used to plug holes in panels or sheet metal
Made of black nylon
Mounting hole diameter: .375"
Head diameter .47"
Overall height: .406"
Max Panel Thickness: .125"
Black nylon construction
Heyco 2617 Locking Hole Plug
Category: Bushings & Plugs
Manufacturer: Heyco
Used to plug holes in panels or sheet metal
Made of black nylon
Mounting hole diameter: .375"
Head diameter .47"
Overall height: .406"
Max Panel Thickness: .125"
Black nylon construction
Supplier's Site
Datasheet
Technical Specifications
Product Category
Grommets
Product Number
24403
Product Name
Heyco 2617 Locking Hole Plug .375 Mounting Hole, .468 Head Diameter
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Inside Diameter
0.3120 inch (7.92 mm)
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details