Heyco Products, Inc. Standoffs & Spacers 2602

Description
Standoffs & Spacers G 250 COLORS
Description
Standoffs & Spacers G 250 COLORS

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2602
Standoffs & Spacers 2602
Standoffs & Spacers G 250 COLORS

Standoffs & Spacers G 250 COLORS

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number 2602
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details