Heyco Products, Inc. Snap Bushings 2425

Description
Snap Bushings
Request a Quote Datasheet
Description
Snap Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - 2425 - bisco industries
Anaheim, CA, United States
Snap Bushings
2425
Snap Bushings 2425
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2425
Product Name Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details