Heyco Products, Inc. Bushings, Grommets 2298

Description
"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2298-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2298-ND
Bushings, Grommets 3720-2298-ND
"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"

"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2298-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - 730 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers