Heyco Products, Inc. Bushings, Grommets 2184SP

Description
"Circular - 1.375"" (34.93mm) Bushing, Split 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.375"" (34.93mm) Bushing, Split 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2184SP-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2184SP-ND
Bushings, Grommets 3720-2184SP-ND
"Circular - 1.375"" (34.93mm) Bushing, Split 1.000"" (25.40mm) Black"

"Circular - 1.375"" (34.93mm) Bushing, Split 1.000"" (25.40mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2184SP-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details