Heyco Products, Inc. Bushings, Grommets 2158

Description
"Circular - 1.093"" (27.76mm) Bushing 0.810"" (20.57mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.810"" (20.57mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2158-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2158-ND
Bushings, Grommets 3720-2158-ND
"Circular - 1.093"" (27.76mm) Bushing 0.810"" (20.57mm) Black"

"Circular - 1.093"" (27.76mm) Bushing 0.810"" (20.57mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2158-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details