Heyco Products, Inc. Bushings, Grommets 2103

Description
"Circular - 0.812"" (20.62mm) Bushing 0.630"" (16.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.812"" (20.62mm) Bushing 0.630"" (16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2103-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2103-ND
Bushings, Grommets 3720-2103-ND
"Circular - 0.812"" (20.62mm) Bushing 0.630"" (16.00mm) Black"

"Circular - 0.812"" (20.62mm) Bushing 0.630"" (16.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2103-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
CABLE GROMMET - V60/BE - V60/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details