Heyco Products, Inc. Bushings, Grommets 2058

Description
"Circular - 0.500"" (12.70mm) Bushing 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2058-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2058-ND
Bushings, Grommets 3720-2058-ND
"Circular - 0.500"" (12.70mm) Bushing 0.250"" (6.35mm) Black"

"Circular - 0.500"" (12.70mm) Bushing 0.250"" (6.35mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2058-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details