Heyco Products, Inc. Bushings, Grommets 2054

Description
"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) White"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2054-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2054-ND
Bushings, Grommets 3720-2054-ND
"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) White"

"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) White"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2054-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers