Heyco Products, Inc. Bushings, Grommets 1802

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-1802-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-1802-ND
Bushings, Grommets 3720-1802-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - 1802 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
1802
Cables, Wires - Management - Bushings, Grommets 1802
Win Source Part Number: 1380580-1802 Category: Cables, Wires - Management>Bushings, Grommets Color: Black Package: Box For Use With/Related Products: Cable, Wires Material Flammability Rating: UL94 V-2 Standard Package: 800 pcs Panel Cutout Dimensions: Variable Size Panel Thickness: 0.126" (3.20mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Heyco Products Corporation California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380580-1802
Category: Cables, Wires - Management>Bushings, Grommets
Color: Black
Package: Box
For Use With/Related Products: Cable, Wires
Material Flammability Rating: UL94 V-2
Standard Package: 800 pcs
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.126" (3.20mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Heyco Products Corporation
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Grommets Grommets
Product Number 3720-1802-ND 1802
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details