Heyco Products, Inc. Hole Plugs - Tapered Caps 1672

Description
"Hole Plug 0.531"" (13.49mm) Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 0.531"" (13.49mm) Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-1672-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-1672-ND
Hole Plugs - Tapered Caps 3720-1672-ND
"Hole Plug 0.531"" (13.49mm) Nylon Black"

"Hole Plug 0.531"" (13.49mm) Nylon Black"

Buy Now Datasheet
Hole Plugs - 1672 - bisco industries
Anaheim, CA, United States
Hole Plugs
1672
Hole Plugs 1672
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-1672-ND 1672
Product Name Hole Plugs - Tapered Caps Hole Plugs
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 60
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details