Heyco Products, Inc. Edge Clips 15200

Description
Edge Clips
Request a Quote Datasheet
Description
Edge Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Clips - 15200 - bisco industries
Anaheim, CA, United States
Edge Clips
15200
Edge Clips 15200
Edge Clips

Edge Clips

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - 15200 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
15200
Cable Ties - Holders and Mountings 15200
EC13SMUA

EC13SMUA

Supplier's Site Datasheet

Technical Specifications

  bisco industries ODG (Origin Data Global)
Product Category Wire and Cable Clips Cable Ties
Product Number 15200 15200
Product Name Edge Clips Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2414798 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers