Heyco Products, Inc. Bushings, Grommets 1504

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-1504-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-1504-ND
Bushings, Grommets 3720-1504-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-1504-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET STAIN - AN-LH011-HL - AN-LH011-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details