Heyco Products, Inc. Strain Relief Bushings 1441

Description
Strain Relief Bushings
Request a Quote
Description
Strain Relief Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1441 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1441
Strain Relief Bushings 1441
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1441
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details