Heyco Products, Inc. Bushings, Grommets 13872

Description
STRG 1500
Request a Quote Datasheet
Description
STRG 1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-13872-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-13872-ND
Bushings, Grommets 3720-13872-ND
STRG 1500

STRG 1500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-13872-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details