Heyco Products, Inc. Bushings, Grommets 13862

Description
STRG 875
Request a Quote Datasheet
Description
STRG 875
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-13862-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-13862-ND
Bushings, Grommets 3720-13862-ND
STRG 875

STRG 875

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-13862-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details