RS Components, Ltd. Cable Grommets 428027

Description
RS PRO 100R4294162 Cable Grommet
Request a Quote
Description
RS PRO 100R4294162 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 428027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
428027
Cable Grommets 428027
RS PRO 100R4294162 Cable Grommet

RS PRO 100R4294162 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 428027
Product Name Cable Grommets
Groove Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0945 inch (2.4 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Cable Grommets - 1901993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0591 inch (1.5 mm)
Material Plastic; Other; Polychloroprene
View Details
Cable Grommets - 2133609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0630 inch (1.6 mm)
Material Plastic; Other; Polyethylene
View Details