Heyco Products, Inc. Dies and Punches 1342

Description
Dies and Punches
Request a Quote Datasheet
Description
Dies and Punches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dies and Punches - 1342 - bisco industries
Anaheim, CA, United States
Dies and Punches
1342
Dies and Punches 1342
Dies and Punches

Dies and Punches

Supplier's Site
Sheung Wan, Hong Kong
Punches & Dies
1342
Punches & Dies 1342
Punches & Dies SRP625-550 CHASSIS PUNCH

Punches & Dies SRP625-550 CHASSIS PUNCH

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 1342 1342
Product Name Dies and Punches Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
View Details
Drift Punch - J963/4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
Shank Diameter 0.7500 inch (19.05 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 7 inch (178 mm)
View Details