Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
HEYCO PRODUCTS, INC.
1340 -- DIES AND PUNCHES
Heyco Products, Inc.
Dies and Punches
1340
Description
Dies and Punches
bisco industries
Done
Request a Quote
Email Supplier
Datasheet
Description
Dies and Punches
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
bisco industries
Anaheim, CA, United States
Dies and Punches
1340
Dies and Punches
1340
Dies and Punches
Dies and Punches
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Punches & Dies
1340
Punches & Dies
1340
Punches & Dies SRP 500-465
Punches & Dies SRP 500-465
Buy Now
Datasheet
Technical Specifications
bisco industries
VAST STOCK CO., LIMITED
Product Category
Punches
Punches
Product Number
1340
1340
Product Name
Dies and Punches
Punches & Dies
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hole Punches
1778729
Specs
Type
Hole Punches
Shapes
Round
View Details
Proto® Industrial Tools
Pin Punch
J48018
Specs
Type
Pin Punch
Shank Diameter
0.3125 inch (7.94 mm)
Overall Length
4.75 inch (121 mm)
View Details
Phelps Industrial Products
Gasket Punch Kit
9600
Specs
Type
Center
Shapes
Round
View Details
Snap-on Industrial Brands
Punching Tool
P-53
Specs
Shapes
Round
Shank Diameter
0.1875 inch (4.76 mm)
Overall Length
3.5 inch (88.9 mm)
View Details