Heyco Products, Inc. Plastic Cable Ties and Zip Ties 13145B

Description
Plastic Cable Ties and Zip Ties
Request a Quote Datasheet
Description
Plastic Cable Ties and Zip Ties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Cable Ties and Zip Ties - 13145B - bisco industries
Anaheim, CA, United States
Plastic Cable Ties and Zip Ties
13145B
Plastic Cable Ties and Zip Ties 13145B
Plastic Cable Ties and Zip Ties

Plastic Cable Ties and Zip Ties

Supplier's Site Datasheet
Cable Ties and Zip Ties - 3720-13145B-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-13145B-ND
Cable Ties and Zip Ties 3720-13145B-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Cable Ties Cable Ties
Product Number 13145B 3720-13145B-ND
Product Name Plastic Cable Ties and Zip Ties Cable Ties and Zip Ties
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details