Heyco Products, Inc. Strain Reliefs 1281

Description
Strain Reliefs
Request a Quote
Description
Strain Reliefs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Reliefs - 1281 - bisco industries
Anaheim, CA, United States
Strain Reliefs
1281
Strain Reliefs 1281
Strain Reliefs

Strain Reliefs

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1281
Product Name Strain Reliefs
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820680 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details