Heyco Products, Inc. Nylon Spacers 12555

Description
Nylon Spacers
Request a Quote Datasheet
Description
Nylon Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spacers - 12555 - bisco industries
Anaheim, CA, United States
Nylon Spacers
12555
Nylon Spacers 12555
Nylon Spacers

Nylon Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
12555
Standoffs & Spacers 12555
Standoffs & Spacers HST64-06 NATURAL NYL Tapd Hex SPACER

Standoffs & Spacers HST64-06 NATURAL NYL Tapd Hex SPACER

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 12555 12555
Product Name Nylon Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details