Heyco Products, Inc. Electrical Enclosure Accessories 12443

Description
Electrical Enclosure Accessories PCH-015X050-48" POLYSTYRENE GROMMET
Datasheet
Description
Electrical Enclosure Accessories PCH-015X050-48" POLYSTYRENE GROMMET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
12443
Electrical Enclosure Accessories 12443
Electrical Enclosure Accessories PCH-015X050-48" POLYSTYRENE GROMMET

Electrical Enclosure Accessories PCH-015X050-48" POLYSTYRENE GROMMET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 12443
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2129 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details