Heyco Products, Inc. Electrical Enclosure Accessories 12432

Description
Electrical Enclosure Accessories DS-188-48" TPE GROMMET CHANNL STRIP
Datasheet
Description
Electrical Enclosure Accessories DS-188-48" TPE GROMMET CHANNL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
12432
Electrical Enclosure Accessories 12432
Electrical Enclosure Accessories DS-188-48" TPE GROMMET CHANNL STRIP

Electrical Enclosure Accessories DS-188-48" TPE GROMMET CHANNL STRIP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 12432
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details