Heyco Products, Inc. Electrical Enclosure Accessories 12419B

Description
Electrical Enclosure Accessories SNGS-036-100' BLACK
Datasheet
Description
Electrical Enclosure Accessories SNGS-036-100' BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
12419B
Electrical Enclosure Accessories 12419B
Electrical Enclosure Accessories SNGS-036-100' BLACK

Electrical Enclosure Accessories SNGS-036-100' BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 12419B
Product Name Electrical Enclosure Accessories
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details