Heyco Products, Inc. Sealing Grommets 12287

Description
Sealing Grommets
Request a Quote Datasheet
Description
Sealing Grommets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Grommets - 12287 - bisco industries
Anaheim, CA, United States
Sealing Grommets
12287
Sealing Grommets 12287
Sealing Grommets

Sealing Grommets

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 12287
Product Name Sealing Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details