Heyco Products, Inc. Strain Relief Bushings 1220

Description
Strain Relief Bushings
Request a Quote Datasheet
Description
Strain Relief Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1220 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1220
Strain Relief Bushings 1220
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1220
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details