Heyco Products, Inc. Strain Relief Bushings 1200 94V-0

Description
Strain Relief Bushings
Request a Quote
Description
Strain Relief Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1200 94V-0 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1200 94V-0
Strain Relief Bushings 1200 94V-0
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1200 94V-0
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Connector Strain Relief - 5745833-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details