Heyco Products, Inc. Nylon Spacers 10635

Description
Nylon Spacers
Request a Quote Datasheet
Description
Nylon Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spacers - 10635 - bisco industries
Anaheim, CA, United States
Nylon Spacers
10635
Nylon Spacers 10635
Nylon Spacers

Nylon Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
10635
Standoffs & Spacers 10635
Standoffs & Spacers HSRS4-12 NATURAL NYL PCB Support

Standoffs & Spacers HSRS4-12 NATURAL NYL PCB Support

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 10635 10635
Product Name Nylon Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 2240380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details