Heyco Products, Inc. Fastener Clips 0317B

Description
Fastener Clips
Request a Quote Datasheet
Description
Fastener Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fastener Clips - 0317B - bisco industries
Anaheim, CA, United States
Fastener Clips
0317B
Fastener Clips 0317B
Fastener Clips

Fastener Clips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 0317B
Product Name Fastener Clips
Diameter 0.182 inch (4.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details