Penncat Corporation Low-Voltage Automatic Transfer Switches Zenith ZTG Series

Description
GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the transfer switch’s position, timers and available sources. As an embedded digital controller, the MX150 offers high reliability and ease of unattended operation across a range of applications. The MX150 features include: • Timer and voltage/frequency settings adjustable without disconnection from the power section • Built-in diagnostics with an LCD display for immediate troubleshooting • LED/LCD indicators for ease of viewing and long life • Nonvolatile memory—clock battery backup not required for standard switch operation • Processor and digital circuitry isolated from line voltage • Inputs optoisolated for high electrical immunity to transients and noise • Communications network interface
Datasheet
Description
GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the transfer switch’s position, timers and available sources. As an embedded digital controller, the MX150 offers high reliability and ease of unattended operation across a range of applications. The MX150 features include: • Timer and voltage/frequency settings adjustable without disconnection from the power section • Built-in diagnostics with an LCD display for immediate troubleshooting • LED/LCD indicators for ease of viewing and long life • Nonvolatile memory—clock battery backup not required for standard switch operation • Processor and digital circuitry isolated from line voltage • Inputs optoisolated for high electrical immunity to transients and noise • Communications network interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Automatic Transfer Switches - Zenith ZTG Series - Penncat Corporation
North Wales, PA, United States
Low-Voltage Automatic Transfer Switches
Zenith ZTG Series
Low-Voltage Automatic Transfer Switches Zenith ZTG Series
GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the transfer switch’s position, timers and available sources. As an embedded digital controller, the MX150 offers high reliability and ease of unattended operation across a range of applications. The MX150 features include: • Timer and voltage/frequency settings adjustable without disconnection from the power section • Built-in diagnostics with an LCD display for immediate troubleshooting • LED/LCD indicators for ease of viewing and long life • Nonvolatile memory—clock battery backup not required for standard switch operation • Processor and digital circuitry isolated from line voltage • Inputs optoisolated for high electrical immunity to transients and noise • Communications network interface

GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch.

ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the transfer switch’s position, timers and available sources. As an embedded digital controller, the MX150 offers high reliability and ease of unattended operation across a range of applications.

The MX150 features include:

• Timer and voltage/frequency settings adjustable without disconnection from the power section

• Built-in diagnostics with an LCD display for immediate troubleshooting

• LED/LCD indicators for ease of viewing and long life

• Nonvolatile memory—clock battery backup not required for standard switch operation

• Processor and digital circuitry isolated from line voltage

• Inputs optoisolated for high electrical immunity to transients and noise

• Communications network interface

Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Transfer Switches
Product Number Zenith ZTG Series
Product Name Low-Voltage Automatic Transfer Switches
Style Wall Mounted
Switch Control Automatic Transfer Control
Features CSA Certification; UL Listed
Current 40 to 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details