Penncat Corporation 80 kW Natural Gas Generator TG80

Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
Datasheet
Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 kW Natural Gas Generator - TG80 - Penncat Corporation
North Wales, PA, United States
80 kW Natural Gas Generator
TG80
80 kW Natural Gas Generator TG80
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
  • Single source responsibility for the generator set and accessories
  • Prototype and production tested to insure one step load acceptance per NFPA 110.
  • Two year limited warranty on generator sets and accessories.
  • Unit conforms to CSA, NEMA, EGSA, ANSI and other standards
  • Heavy duty 4 cycle industrial engine for reliability and fuel efficiency
  • Brushless rotating field generator with class H insulation
  • Heavy duty steel base with integral vibration isolators
  • EPA Certified Engine.
Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Electrical Power Generators
Product Number TG80
Product Name 80 kW Natural Gas Generator
Fuel Type Natural Gas
Portability Permanent
Phase Single Phase; Three Phase
Applications Standby
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 799000 to 974000 VA
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details
Commercial Vehicle Generators -  - Kohler Power Systems
Specs
Fuel Type Diesel
Portability Permanent
Applications Standby
View Details