Penncat Corporation 100 kW Diesel Generator TD100

Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
Datasheet
Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 kW Diesel Generator - TD100 - Penncat Corporation
North Wales, PA, United States
100 kW Diesel Generator
TD100
100 kW Diesel Generator TD100
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
  • Single source responsibility for the generator set and accessories
  • Prototype and production tested to insure one step load acceptance per NFPA 110.
  • Two year limited warranty on generator sets and accessories.
  • Unit conforms to CSA, NEMA, EGSA, ANSI and other standards
  • Heavy duty 4 cycle industrial engine for reliability and fuel efficiency
  • Brushless rotating field generator with class H insulation
  • Heavy duty steel base with integral vibration isolators
  • EPA Tier 3 Certified Engine.
Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Electrical Power Generators
Product Number TD100
Product Name 100 kW Diesel Generator
Fuel Type Diesel
Portability Permanent
Phase Single Phase; Three Phase
Applications Standby
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG125-2 (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Three Phase
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
910 kVA Prime Power Generator - DP0910D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details