SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
Penn-Union Corp.
Done
Datasheet
Description
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL