HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
1-5/16 INCH STUD SIZE
2-1/2 INCH W X 7/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
ROUND FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
1-5/16 INCH STUD SIZE
2-1/2 INCH W X 7/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
ROUND FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
1-5/16 INCH STUD SIZE
2-1/2 INCH W X 7/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
ROUND FLANGE
VL MODEL