Penn-Union Corp. Mechanical Cable Lug VL22031

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 25/32 INCH STUD SIZE 1-1/2 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 25/32 INCH STUD SIZE 1-1/2 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL22031 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL22031
Mechanical Cable Lug VL22031
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 25/32 INCH STUD SIZE 1-1/2 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 25/32 INCH STUD SIZE
  • 1-1/2 INCH W X 11/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • ROUND FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL22031
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details