Penn-Union Corp. Mechanical Cable Lug VL22004

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/8 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/8 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL22004 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL22004
Mechanical Cable Lug VL22004
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/8 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ROUND FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 1-5/8 INCH OVERALL LENGTH
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 17/32 INCH STUD SIZE
  • 1-1/8 INCH W X 5/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • ROUND FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL22004
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data