Penn-Union Corp. Mechanical Cable Lug VL21787

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 2-1/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 2-1/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21787 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21787
Mechanical Cable Lug VL21787
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 2-1/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 2-1/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21787
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details