Penn-Union Corp. Mechanical Cable Lug VL21781

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21781 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21781
Mechanical Cable Lug VL21781
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-5/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21781
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data