Penn-Union Corp. Mechanical Cable Lug VL21780

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21780 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21780
Mechanical Cable Lug VL21780
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21780
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details