HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3 INCH OVERALL LENGTH
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
7/16 INCH STUD SIZE
2-1/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3 INCH OVERALL LENGTH
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
7/16 INCH STUD SIZE
2-1/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3 INCH OVERALL LENGTH
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
7/16 INCH STUD SIZE
2-1/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
RECTANGULAR FLANGE
VL MODEL