Penn-Union Corp. Mechanical Cable Lug VL21769

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21769 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21769
Mechanical Cable Lug VL21769
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE RECTANGULAR FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-5/8 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • RECTANGULAR FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21769
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details