HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-11/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
2-3/16 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-11/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
2-3/16 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-11/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
2-3/16 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
3-11/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
800 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
2-3/16 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE