Penn-Union Corp. Mechanical Cable Lug VL21691

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21691 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21691
Mechanical Cable Lug VL21691
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 3 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 3 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 11/16 INCH STUD SIZE
  • 1-5/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SQUARE FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21691
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details