HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2-11/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2-11/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2-11/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
SQUARE FLANGE
VL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
2-11/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
1 CONDUCTOR(S)
17/32 INCH STUD SIZE
1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE