Penn-Union Corp. Mechanical Cable Lug VL21687

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21687 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21687
Mechanical Cable Lug VL21687
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 2-3/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SQUARE FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21687
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details