Penn-Union Corp. Mechanical Cable Lug VL21683

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-11/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-11/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21683 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21683
Mechanical Cable Lug VL21683
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-11/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 1-11/16 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/32 INCH STUD SIZE
  • 7/8 INCH L X 5/8 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SQUARE FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21683
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details