Penn-Union Corp. Mechanical Cable Lug VL21680/82

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-1/4 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 21/32 INCH L X 17/32 INCH W X 9/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-1/4 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 21/32 INCH L X 17/32 INCH W X 9/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VL21680/82 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VL21680/82
Mechanical Cable Lug VL21680/82
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 1-1/4 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 21/32 INCH L X 17/32 INCH W X 9/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SQUARE FLANGE VL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 17/64 INCH STUD SIZE
  • 21/32 INCH L X 17/32 INCH W X 9/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SQUARE FLANGE
  • VL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VL21680/82
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details